EL-PT15-21B -- SMD PHOTOTRANSISTOR
IDEA, Inc.
SMD Phototransistor
EL-PT15-21B
Technical Specifications
|
Product Category
|
Phototransistors |
|
Product Number
|
EL-PT15-21B |
|
Product Name
|
SMD Phototransistor |
|
Phototransistor Type
|
Phototransistor
|
|
Material
|
Silicon
|
|
Package Type
|
1206
|
|
Mounting Option
|
Surface Mount
|
|
Lead Length
|
1.5 mm (0.0591 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Phototransistor Type
Phototransistor
Package Type
Plastic
Peak Wavelength
800 nm (8000 Å)
View Details
Phototransistor Type
Phototransistor
Features
Dome Lens
Mounting Option
Surface Mount
View Details
Phototransistor Type
Phototransistor
Power Dissipation
400 milliwatts
Rise Time
30 ns
View Details
Phototransistor Type
Phototransistor
Material
Silicon
Features
Dome Lens
View Details