Isabellenhutte USA High Strength Alloy ISACON 414

Description
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for arc applications, ISA-BRAZE is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or then coated. Proven, 20-year track record Option to add silicon for flow-ability High purity to minimize inclusions Supports neat joints and coatings ISA-CON® —High electrical conductivity alloy (Cadmium-free) ISA-CON® 414 ISA-CON® 450 Solves many of the shortcomings of pure copper (e.g. low tensile strength, low mechanical hardness and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON 414). ISA-CON® is a RoHS-compliant material which can replace similar cadmium-containing materials. It offers a high degree of hardness, is corrosion resistant, and retains properties even at high temperatures over long periods of use. Absorbs elastic energy in high tensile loads while remaining optimally conductive Suitable for signaling and overhead lines for railways and automotive cables Excellent performance in rivets and screws Used in energy supply/production, data management/transmiss ion
Request a Quote
Description
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for arc applications, ISA-BRAZE is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or then coated. Proven, 20-year track record Option to add silicon for flow-ability High purity to minimize inclusions Supports neat joints and coatings ISA-CON® —High electrical conductivity alloy (Cadmium-free) ISA-CON® 414 ISA-CON® 450 Solves many of the shortcomings of pure copper (e.g. low tensile strength, low mechanical hardness and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON 414). ISA-CON® is a RoHS-compliant material which can replace similar cadmium-containing materials. It offers a high degree of hardness, is corrosion resistant, and retains properties even at high temperatures over long periods of use. Absorbs elastic energy in high tensile loads while remaining optimally conductive Suitable for signaling and overhead lines for railways and automotive cables Excellent performance in rivets and screws Used in energy supply/production, data management/transmiss ion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Swansea, MA, United States
High Strength Alloy
ISACON 414
High Strength Alloy ISACON 414
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for arc applications, ISA-BRAZE is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or then coated. Proven, 20-year track record Option to add silicon for flow-ability High purity to minimize inclusions Supports neat joints and coatings ISA-CON® —High electrical conductivity alloy (Cadmium-free) ISA-CON® 414 ISA-CON® 450 Solves many of the shortcomings of pure copper (e.g. low tensile strength, low mechanical hardness and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON 414). ISA-CON® is a RoHS-compliant material which can replace similar cadmium-containing materials. It offers a high degree of hardness, is corrosion resistant, and retains properties even at high temperatures over long periods of use. Absorbs elastic energy in high tensile loads while remaining optimally conductive Suitable for signaling and overhead lines for railways and automotive cables Excellent performance in rivets and screws Used in energy supply/production, data management/transmiss ion

We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including:

ISA-BRAZE® — High temperature brazing alloy

  • CuMn12Ni (Manganin®)

Offering less splatter than standard wires for arc applications, ISA-BRAZE is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or then coated.

  • Proven, 20-year track record
  • Option to add silicon for flow-ability
  • High purity to minimize inclusions
  • Supports neat joints and coatings

ISA-CON® —High electrical conductivity alloy
(Cadmium-free)

  • ISA-CON® 414
  • ISA-CON® 450

Solves many of the shortcomings of pure copper (e.g. low tensile strength, low mechanical hardness and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON 414). ISA-CON® is a RoHS-compliant material which can replace similar cadmium-containing materials. It offers a high degree of hardness, is corrosion resistant, and retains properties even at high temperatures over long periods of use.

  • Absorbs elastic energy in high tensile loads while remaining optimally conductive
  • Suitable for signaling and overhead lines for railways and automotive cables
  • Excellent performance in rivets and screws
  • Used in energy supply/production, data management/transmission
Supplier's Site

Technical Specifications

  Isabellenhutte USA
Product Category Metal Shapes and Stock
Product Number ISACON 414
Product Name High Strength Alloy
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Resistance Alloy - ISAZIN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - CENTANIN - Isabellenhutte USA
Specs
Type Alloy
Applications Resistance Alloy / Heating
View Details
Resistance Alloy - ISA®-CHROM 80 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details