Super Pure Nickel is especially characterized by very high temperature coefficient and low resistivity. Super Pure Nickel is used for resistors with a strongly temperature-dependen
Form of Delivery
Super Pure Nickel is supplied in the form of round wires in the range 0.10 to 3.00 mm Ø in bare and enamelled condition.
Isabellenhutte USA | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | Super Pure Nickel |
Product Name | Resistance Alloy |
Type | Nickel; Alloy |
Features | Heat Resistant |
Processing, Temper & Finish | Annealed; Enameled |