A-Copper 2.5 is especially characterized by very low resistivity. This alloy is used for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for protective switches. The maximum working temperature in air is +200 °C.
Form of Delivery
A-Copper 2.5 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø and stranded wires. On request, larger quantities can be delivered in other forms.
| Isabellenhutte USA | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | A-Copper 2.5 |
| Product Name | Resistance Alloy |
| Type | Copper; Alloy |
| Features | Corrosion Resistant |
| Processing, Temper & Finish | Annealed |