Isabellenhutte USA Thermoelectric Alloy ISATHERM® PLUS

Description
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.
Request a Quote Datasheet
Description
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
ISATHERM® PLUS
Thermoelectric Alloy ISATHERM® PLUS
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.

ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary.

Form of Delivery

ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm Ø. We supply coated wires from 0.03 to 1.50 mm Ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm Ø (AWG 16) in the KPX/EPX version are usually available ex stock.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Metal Shapes and Stock
Product Number ISATHERM® PLUS
Product Name Thermoelectric Alloy
Type Nickel; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - RESISTHERM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Resistance Alloy - ISA®-CHROM 80 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details