Irwin Car and Equipment Standard Crane Wheel WC-274

Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet
Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Crane Wheel - WC-274 - Irwin Car and Equipment
Irwin, PA, USA
Standard Crane Wheel
WC-274
Standard Crane Wheel WC-274
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Supplier's Site Datasheet

Technical Specifications

  Irwin Car and Equipment
Product Category Wheels
Product Number WC-274
Product Name Standard Crane Wheel
Wheel Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
9
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
View Details