Intrinsic Crystal Technology Co., Ltd. (ICC) PolarizationSplittingPrism

Description
polarization splitting prism Base material: Fused quartz, K9 glass Face shape:: 85% diameter Polarization transmittance: Tp≥98%; Ts≤0.2% extinction ratio: Tp:Ts>500:1 Antireflection film on each passing surface:R<0.25%
Description
polarization splitting prism Base material: Fused quartz, K9 glass Face shape:: 85% diameter Polarization transmittance: Tp≥98%; Ts≤0.2% extinction ratio: Tp:Ts>500:1 Antireflection film on each passing surface:R<0.25%

Suppliers

Company
Product
Description
Supplier Links
PolarizationSplittingPrism -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Qinhuangdao, China
PolarizationSplittingPrism
PolarizationSplittingPrism
polarization splitting prism Base material: Fused quartz, K9 glass Face shape:: 85% diameter Polarization transmittance: Tp≥98%; Ts≤0.2% extinction ratio: Tp:Ts>500:1 Antireflection film on each passing surface:R<0.25%

polarization splitting prism Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°±2° Clear aperture :> 85% diameter Polarization transmittance: Tp≥98%; Ts≤0.2% extinction ratio: Tp:Ts>500:1 Antireflection film on each passing surface:R<0.25%

Supplier's Site

Technical Specifications

  Intrinsic Crystal Technology Co., Ltd. (ICC)
Product Category Polarizing Cube Beamsplitters
Product Name PolarizationSplittingPrism
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; Fused Quartz, K9 Glass
Transmission 98 %
Wavelength Range 420 to 1550 nm (4200 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 12.7 mm, 830 nm Laser Line - 05BC16PC.7 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Polarizer Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Polarizer Features No Coating; Anti-Reflection Coating
View Details