General Pump Industrial “A” Frame Hose Reel DHRA50150

Description
Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel stainless swivel
Datasheet
Description
Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel stainless swivel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial “A” Frame Hose Reel - DHRA50150 - General Pump
Mendota Heights, MN, USA
Industrial “A” Frame Hose Reel
DHRA50150
Industrial “A” Frame Hose Reel DHRA50150
Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel stainless swivel

Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose

FEATURES / BENEFITS

  • Friction Brake
  • Direct hand-crank rewind with locking pin
  • Solid steel construction
  • Durable powder coated finish
  • Full flow swivel stainless swivel
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Reels
Product Number DHRA50150
Product Name Industrial “A” Frame Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reel With Mounting Base - D30002 - General Pump
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
View Details