General Pump Industrial Hose Reel With Mounting Base DHR50100D

Description
Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
Datasheet
Description
Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Hose Reel With Mounting Base - DHR50100D - General Pump
Mendota Heights, MN, USA
Industrial Hose Reel With Mounting Base
DHR50100D
Industrial Hose Reel With Mounting Base DHR50100D
Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint

Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose

FEATURES / BENEFITS

  • Direct hand-crank rewind with locking mechanism
  • Solid steel construction
  • Durable powder coated finish
  • Full flow swivel steel joint
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Reels
Product Number DHR50100D
Product Name Industrial Hose Reel With Mounting Base
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML1565 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Hose Reel With Mounting Base - D30006 - General Pump
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
View Details