General Pump Hose Reel With Mounting Base D30001

Description
Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel brass joint
Datasheet
Description
Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel brass joint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Reel With Mounting Base - D30001 - General Pump
Mendota Heights, MN, USA
Hose Reel With Mounting Base
D30001
Hose Reel With Mounting Base D30001
Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel brass joint

Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose

FEATURES / BENEFITS

  • Direct hand-crank rewind with locking pin
  • Solid steel construction
  • Durable powder coated finish
  • Full flow swivel brass joint
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Reels
Product Number D30001
Product Name Hose Reel With Mounting Base
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details