Hannay Reels Manual or Powered Rewind Hose Reel 7000

Description
To handle dual 3/4" or 1" I.D. hose Hydraulics / Dual Agents Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard. Crank rewind and power rewind reels, pinion brake standard. Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads. Standard outlets: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures; optional chain guard.
Request a Quote Datasheet
Description
To handle dual 3/4" or 1" I.D. hose Hydraulics / Dual Agents Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard. Crank rewind and power rewind reels, pinion brake standard. Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads. Standard outlets: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures; optional chain guard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
7000
Manual or Powered Rewind Hose Reel 7000
To handle dual 3/4" or 1" I.D. hose Hydraulics / Dual Agents Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard. Crank rewind and power rewind reels, pinion brake standard. Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads. Standard outlets: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures; optional chain guard.

To handle dual 3/4" or 1" I.D. hose

Hydraulics / Dual Agents

  • Two swivel joint inlets and two outlet risers to handle two equal lengths of hose.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard.
  • Crank rewind and power rewind reels, pinion brake standard.
  • Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads.
  • Standard outlets: 1" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures; optional chain guard.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 7000
Product Name Manual or Powered Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Static Grounding Reel - SSHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Stainless Steel
View Details
Spring Rewind Hose Reel - 800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details