Interpower 15A/125V North American Snap-In Receptacle 88213100

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Oskaloosa, IA, United States
15A/125V North American Snap-In Receptacle
88213100
15A/125V North American Snap-In Receptacle 88213100
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: Solder Tab Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88213100
Product Name 15A/125V North American Snap-In Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Country Selection USA
Standards / Certifications NEMA WD6
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details