Interpower IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness 83030360

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030360 - Interpower
Oskaloosa, IA, United States
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness
83030360
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness 83030360
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 2

Terminal Material: Nickel-plated brass

Sheet Style: C18

Mounting Style: Snap-in

Panel Thickness: 2.0mm

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030360
Product Name IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Hospital Grade Accessory Power Module - 83550040 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030820 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details