Interpower Continental European In-line Socket 88010391

Description
Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European In-line Socket - 88010391 - Interpower
Oskaloosa, IA, United States
Continental European In-line Socket
88010391
Continental European In-line Socket 88010391
Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: DIN 49440-1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010391
Product Name Continental European In-line Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; VDE; DIN 49440-1
Unlock Full Specs
to access all available technical data

Similar Products

10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details