Interpower Japanese Adapter Plug 88100011

Description
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Adapter Plug - 88100011 - Interpower
Oskaloosa, IA, United States
Japanese Adapter Plug
88100011
Japanese Adapter Plug 88100011
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: 60ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: JIS C8303

Plug/Socket Standard: JIS 8303

Plug/Socket Color: Black

Cable Selection: 3 wire

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88100011
Product Name Japanese Adapter Plug
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
Country Selection Japan
Standards / Certifications JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Danish Black 13A/250VAC Socket - 88052030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 C13 Angled Rewireable Connector - 83012521 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
NEMA 6-20 Plug - 88030180 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details