Interpower NEMA L21-30 Plug 88030680

Description
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L21-30 Plug - 88030680 - Interpower
Oskaloosa, IA, United States
NEMA L21-30 Plug
88030680
NEMA L21-30 Plug 88030680
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 120/208VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: 3 Phase

Class: Class I

Number of Contacts: 5

Contact Material: Brass

Plug/Socket Type: NEMA L21-30

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 5 wire

Cable Size: 11.6mm to 29.2mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030680
Product Name NEMA L21-30 Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-30
Standards / Certifications UL; CSA; WD 6
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Snap-in Power Outlet - 83030780 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details