Interpower NEMA 6-15 Hospital Grade Duplex Receptacle 88030830

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 2 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 2 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15 Hospital Grade Duplex Receptacle - 88030830 - Interpower
Oskaloosa, IA, United States
NEMA 6-15 Hospital Grade Duplex Receptacle
88030830
NEMA 6-15 Hospital Grade Duplex Receptacle 88030830
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 2 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 4

Contact Material: Brass

Plug/Socket Type: NEMA 6-15

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Brown

Cable Selection: 2 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030830
Product Name NEMA 6-15 Hospital Grade Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Screw Mount Receptacle - 88293100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details