Interpower Connector Lock for Sheet E Plug-connector 85910110

Description
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet E plug. CE Marking: no
Request a Quote Datasheet
Description
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet E plug. CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Lock for Sheet E Plug-connector - 85910110 - Interpower
Oskaloosa, IA, United States
Connector Lock for Sheet E Plug-connector
85910110
Connector Lock for Sheet E Plug-connector 85910110
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet E plug. CE Marking: no

General Material: Steel/Finish E-coat Epoxy

Use with: Interpower IEC 60320 Sheet E plug.

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 85910110
Product Name Connector Lock for Sheet E Plug-connector
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details