Interpower Danish Black 13A/250VAC Socket 88052030

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² CE Marking: no REMARKS: Front and rear panel mount.Special screwdriver needed to disassemble and reassemble socket for wiring of terminals. Max. heat rise 45ºC for max. operating 80ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² CE Marking: no REMARKS: Front and rear panel mount.Special screwdriver needed to disassemble and reassemble socket for wiring of terminals. Max. heat rise 45ºC for max. operating 80ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish Black 13A/250VAC Socket - 88052030 - Interpower
Oskaloosa, IA, United States
Danish Black 13A/250VAC Socket
88052030
Danish Black 13A/250VAC Socket 88052030
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² CE Marking: no REMARKS: Front and rear panel mount.Special screwdriver needed to disassemble and reassemble socket for wiring of terminals. Max. heat rise 45ºC for max. operating 80ºC.

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: Asfnit 107-2-D1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

CE Marking: no

REMARKS: Front and rear panel mount.Special screwdriver needed to disassemble and reassemble socket for wiring of terminals. Max. heat rise 45ºC for max. operating 80ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052030
Product Name Danish Black 13A/250VAC Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
Standards / Certifications RoHS; Asfnit 107-2-D1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
IEC 60320 C15 Hot Angled Rewireable Connector - 83012721 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
View Details