Interpower IEC 60320 Sheet I Rewirable Plug-connector 83011392

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Part has 3 screw terminals.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Part has 3 screw terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet I Rewirable Plug-connector
83011392
IEC 60320 Sheet I Rewirable Plug-connector 83011392
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Part has 3 screw terminals.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Nickel-plated brass

Sheet Style: Sheet I

Mounting Style: Cable Mount

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Part has 3 screw terminals.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011392
Product Name IEC 60320 Sheet I Rewirable Plug-connector
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Cable; Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
20A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331103 - Interpower
Specs
Power Type AC Power Connector
Country Selection USA
Standards / Certifications RoHS; CE
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030550 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Cable Mount Rewireable C19 Connector - 83011310 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details