Interpower Two Function Power Entry Module 83510443

Description
Int'l Current Rating: Up to 40ºC - 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 10A N.A. Voltage Rating : 115/250VVAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: Yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See remarks Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDCLeakage Current: 115Vac/0.20 mA Max 250Vac/0.40 mA Max
Request a Quote Datasheet
Description
Int'l Current Rating: Up to 40ºC - 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 10A N.A. Voltage Rating : 115/250VVAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: Yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See remarks Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDCLeakage Current: 115Vac/0.20 mA Max 250Vac/0.40 mA Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Power Entry Module - 83510443 - Interpower
Oskaloosa, IA, United States
Two Function Power Entry Module
83510443
Two Function Power Entry Module 83510443
Int'l Current Rating: Up to 40ºC - 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 10A N.A. Voltage Rating : 115/250VVAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: Yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See remarks Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDCLeakage Current: 115Vac/0.20 mA Max 250Vac/0.40 mA Max

Int'l Current Rating: Up to 40ºC - 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: Up to 40ºC - 10A

N.A. Voltage Rating : 115/250VVAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 3/6.3mm

Solder Tabs: Yes

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: See remarks

Filtering Bandwidth : 50KHz to 30MHz

Mounting Style: Screw Mount

General Material: Corrosion proof can

Color: Black

CE Marking: no

REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDCLeakage Current: 115Vac/0.20 mA Max 250Vac/0.40 mA Max

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83510443
Product Name Two Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Straight Plug - 888H320P - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details