Interpower 20A/250V Brazil Connector 88040310

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Light Gray Cable Selection: 3 wire Cable Size: 9.8mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size 1.5mm² H05VV-F
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Light Gray Cable Selection: 3 wire Cable Size: 9.8mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size 1.5mm² H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/250V Brazil Connector - 88040310 - Interpower
Oskaloosa, IA, United States
20A/250V Brazil Connector
88040310
20A/250V Brazil Connector 88040310
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Light Gray Cable Selection: 3 wire Cable Size: 9.8mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size 1.5mm² H05VV-F

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: 15ºC to 45ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NBR14136

Plug/Socket Standard: NBR14136

Plug/Socket Color: Light Gray

Cable Selection: 3 wire

Cable Size: 9.8mm OD Max

General Material: Thermoplastic

CE Marking: no

REMARKS: Recommended cable size 1.5mm² H05VV-F

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040310
Product Name 20A/250V Brazil Connector
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Accessory Power Module - 83550031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
NEMA 6-15 Duplex Receptacle - 88030590 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details