Interpower Double-Fused Two Function Power Entry Module 83110180

Description
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: no
Request a Quote Datasheet
Description
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Oskaloosa, IA, United States
Double-Fused Two Function Power Entry Module
83110180
Double-Fused Two Function Power Entry Module 83110180
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: no

Int'l Current Rating: A

Int'l Voltage Rating: VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 2(not included)

Fuse Size: 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: Thermoplastic

Color: Black

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83110180
Product Name Double-Fused Two Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Three Function Single Fuse Power Entry Module - 83543001 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Two Function Power Entry Module - 83510413 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details