Interpower NEMA L6-20 Receptacle 88031081

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 14 AWG to 8 AWG General Material: See Remarks CE Marking: no REMARKS: Face-Nylon; Base-PBT; Strap- Brass.
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 14 AWG to 8 AWG General Material: See Remarks CE Marking: no REMARKS: Face-Nylon; Base-PBT; Strap- Brass.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-20 Receptacle - 88031081 - Interpower
Oskaloosa, IA, United States
NEMA L6-20 Receptacle
88031081
NEMA L6-20 Receptacle 88031081
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 14 AWG to 8 AWG General Material: See Remarks CE Marking: no REMARKS: Face-Nylon; Base-PBT; Strap- Brass.

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-O

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L6-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 14 AWG to 8 AWG

General Material: See Remarks

CE Marking: no

REMARKS: Face-Nylon; Base-PBT; Strap- Brass.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88031081
Product Name NEMA L6-20 Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-15 Hospital Grade Single Receptacle - 88030290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
15A/250V North American Snap-in Receptacle - 88243100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
NEMA L21-30 Plug - 88030680 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-30
View Details