Interpower 20A/250V White Australian In-Line Plug 88010455

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 20A Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 20A Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Oskaloosa, IA, United States
20A/250V White Australian In-Line Plug
88010455
20A/250V White Australian In-Line Plug 88010455
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 20A Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: 5 C to 80 C

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 20A

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010455
Product Name 20A/250V White Australian In-Line Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
Standards / Certifications AS/NZS 3112
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Danish Black 16A/250VAC Socket - 88052031 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030510 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-20 Hospital Grade Single Receptacle - 88030580 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details