Interpower NEMA 5-20 Hospital Grade Single Receptacle 88030580

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20 Hospital Grade Single Receptacle - 88030580 - Interpower
Oskaloosa, IA, United States
NEMA 5-20 Hospital Grade Single Receptacle
88030580
NEMA 5-20 Hospital Grade Single Receptacle 88030580
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Brown

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030580
Product Name NEMA 5-20 Hospital Grade Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Applications Hospital
Standards / Certifications UL; CSA; WD 6
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331103 - Interpower
Specs
Power Type AC Power Connector
Country Selection USA
Standards / Certifications RoHS; CE
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-15 Flanged Outlet - 88031030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details
NEMA L6-20 Flanged Inlet - 88030090 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details