Interpower NEMA 5-20 Hospital Grade Plug 88030390

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20 Hospital Grade Plug - 88030390 - Interpower
Oskaloosa, IA, United States
NEMA 5-20 Hospital Grade Plug
88030390
NEMA 5-20 Hospital Grade Plug 88030390
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Clear/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030390
Product Name NEMA 5-20 Hospital Grade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Four Function Double Fuse Screw Mount Module - 83544030 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
NEMA 5-15 Hospital Grade Right Angled Plug - 88030270A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details