Interpower 5 Funct. Single Fuse Filter Hospital Grade Module 83545031

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200 Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200 Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Funct. Single Fuse Filter Hospital Grade Module - 83545031 - Interpower
Oskaloosa, IA, United States
5 Funct. Single Fuse Filter Hospital Grade Module
83545031
5 Funct. Single Fuse Filter Hospital Grade Module 83545031
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200 Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 5/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 115, 230

Circuit Breaker: no

Filter: yes

Leak Current Value: 2uA/5uA

Filtering Bandwidth : 150KHz to 30MHz

Mounting Style: Screw Mount

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200 Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83545031
Product Name 5 Funct. Single Fuse Filter Hospital Grade Module
Power Type AC Power Connector
Configuration IEC
Applications Hospital
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
NEMA L5-20 Plug - 88030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-20
View Details
NEMA 6-15 Plug - 88030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details
Receptacle Plate Duplex - 88030060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details