Interpower IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness 83030800

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Oskaloosa, IA, United States
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness
83030800
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness 83030800
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Nickel-plated brass

Sheet Style: C14

Mounting Style: Snap-in

Panel Thickness: 3.0mm

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030800
Product Name IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Angled Plug - 88030100A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details