Interpower IEC 60320 C24 Snap-in Power Inlet 83030560

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C24 Snap-in Power Inlet - 83030560 - Interpower
Oskaloosa, IA, United States
IEC 60320 C24 Snap-in Power Inlet
83030560
IEC 60320 C24 Snap-in Power Inlet 83030560
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC*

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 3/6.3mm

Solder Tabs: 0

Terminal Material: Nickel-plated brass

Sheet Style: C24

Mounting Style: Snap-in

Panel Thickness: 3mm/11 gauge

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030560
Product Name IEC 60320 C24 Snap-in Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030810 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
NEMA 5-15 Hospital Grade Right Angled Plug - 88030270A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details