Interpower IEC 60320 C16 Screw-Mount Inlet 83030200

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C16 Screw-Mount Inlet - 83030200 - Interpower
Oskaloosa, IA, United States
IEC 60320 C16 Screw-Mount Inlet
83030200
IEC 60320 C16 Screw-Mount Inlet 83030200
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Nickel-plated brass

Sheet Style: C16

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030200
Product Name IEC 60320 C16 Screw-Mount Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Angled Israeli Cable Connector - 88040240 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; SI 32
Country Selection Israel
View Details
5 Function Double Fuse Filtered Screw Mount Module - 83545010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details