Interpower Two Function Accessory Power Module 83550050

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outlet
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outlet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Accessory Power Module - 83550050 - Interpower
Oskaloosa, IA, United States
Two Function Accessory Power Module
83550050
Two Function Accessory Power Module 83550050
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outlet

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60 Hz

Class: Class I

Quick Disconnects: 3/6.3 mm

Terminal Material: Tin-plated brass

Power Inlet: no

Access Outlet: yes

Sheet Style: Sheet J

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 0.19mA / 0.38mA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Screw

General Material: See Remarks

Color: Black

CE Marking: no

REMARKS: Nickel plated enclosure, thermoplastic outlet

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83550050
Product Name Two Function Accessory Power Module
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Standards / Certifications RoHS; CSA; VDE; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Panel Mount Single Receptacle - 88040350 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration JIS; Other; JIS C8303
View Details
IEC 60320 C20 Screw Mount Inlet - 83030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details