Interpower NEMA 5-15 Hospital Grade Single Receptacle 88030290

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15 Hospital Grade Single Receptacle - 88030290 - Interpower
Oskaloosa, IA, United States
NEMA 5-15 Hospital Grade Single Receptacle
88030290
NEMA 5-15 Hospital Grade Single Receptacle 88030290
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Brown

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030290
Product Name NEMA 5-15 Hospital Grade Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543520 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details