Interpower Australian socket in Clear NEMA 12/4,IP65 Housing 88052160

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: yes REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: yes REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Oskaloosa, IA, United States
Australian socket in Clear NEMA 12/4,IP65 Housing
88052160
Australian socket in Clear NEMA 12/4,IP65 Housing 88052160
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: yes REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: -10ºC to 60ºC

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Aluminum cast frame

CE Marking: yes

REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052160
Product Name Australian socket in Clear NEMA 12/4,IP65 Housing
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
Standards / Certifications AS/NZS 3112
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 6-20 Flanged Inlet - 88030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details