Interpower 15A/125V North American Screw Mount Receptacle 88263100

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals with Screw Terminal on the ground. Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals with Screw Terminal on the ground. Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/125V North American Screw Mount Receptacle - 88263100 - Interpower
Oskaloosa, IA, United States
15A/125V North American Screw Mount Receptacle
88263100
15A/125V North American Screw Mount Receptacle 88263100
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals with Screw Terminal on the ground. Static Environmental Temp Rating -20 C to 70 C

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG Max

General Material: PBT

CE Marking: no

REMARKS: Solder Tab Terminals with Screw Terminal on the ground. Static Environmental Temp Rating -20 C to 70 C

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88263100
Product Name 15A/125V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Country Selection USA
Standards / Certifications NEMA WD6
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Shrouded Power Inlet - 83011510 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C16 Screw-Mount Inlet - 83030210 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details