Interpower NEMA L6-30 Flanged Outlet 88030040

Description
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-30 Flanged Outlet - 88030040 - Interpower
Oskaloosa, IA, United States
NEMA L6-30 Flanged Outlet
88030040
NEMA L6-30 Flanged Outlet 88030040
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L6-30

Plug/Socket Standard: WD 6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 16 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030040
Product Name NEMA L6-30 Flanged Outlet
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
NEMA 5-15 Single Receptacle - 88031010 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details
NEMA 6-15 Hospital Grade Duplex Receptacle - 88030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details