Interpower 15A/250V North American Snap-In Receptacle 88242100

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/250V North American Snap-In Receptacle - 88242100 - Interpower
Oskaloosa, IA, United States
15A/250V North American Snap-In Receptacle
88242100
15A/250V North American Snap-In Receptacle 88242100
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 6-15

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88242100
Product Name 15A/250V North American Snap-In Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Flanged Outlet - 88030450 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; WD 6
View Details
4 Function Double Fuse Power Entry Module; Wired - 83544530 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83011070 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details