Interpower IEC 60320 Four Position Accessory Power Module 83020011

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3 Solder Tabs: 3 Terminal Material: Electro-tinned Brass Power Inlet: no Access Outlet: yes Sheet Style: F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3 Solder Tabs: 3 Terminal Material: Electro-tinned Brass Power Inlet: no Access Outlet: yes Sheet Style: F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Four Position Accessory Power Module - 83020011 - Interpower
Oskaloosa, IA, United States
IEC 60320 Four Position Accessory Power Module
83020011
IEC 60320 Four Position Accessory Power Module 83020011
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3 Solder Tabs: 3 Terminal Material: Electro-tinned Brass Power Inlet: no Access Outlet: yes Sheet Style: F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: Class I

Quick Disconnects: 3/6.3

Solder Tabs: 3

Terminal Material: Electro-tinned Brass

Power Inlet: no

Access Outlet: yes

Sheet Style: F

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: Thermoplastic

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83020011
Product Name IEC 60320 Four Position Accessory Power Module
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-15 Hospital Grade Single Receptacle - 88030290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA 6-20 Plug - 88030180 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
Double-Fused Two Function Power Entry Module - 83110170 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details