Interpower 16A/250V Danish Hospital Grade Plug 88010940

Description
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: SB 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: SB 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Oskaloosa, IA, United States
16A/250V Danish Hospital Grade Plug
88010940
16A/250V Danish Hospital Grade Plug 88010940
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: SB 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: 85ºC

Flammability Rating: UL 94 HB

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: SB 107-2-D1

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 2.5mm² max

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010940
Product Name 16A/250V Danish Hospital Grade Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
Applications Hospital
Standards / Certifications RoHS; SB 107-2-D1
Unlock Full Specs
to access all available technical data

Similar Products

3 Function Double Fuse Power Entry Module; Wired - 83543560 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
NEMA L5-30 Cable Mount Connector - 88031160 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-30
Standards / Certifications UL; CSA; WD 6
View Details
15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
16A/250V Italian Socket - 88010672 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details