Interpower 16A/250V Continental European Plug 88010921

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is ambient operating temp. range. Max heat rise: 45°ºC. Max. temp. for operation: 85°º (max. ambient + max. heat rise).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is ambient operating temp. range. Max heat rise: 45°ºC. Max. temp. for operation: 85°º (max. ambient + max. heat rise).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Continental European Plug - 88010921 - Interpower
Oskaloosa, IA, United States
16A/250V Continental European Plug
88010921
16A/250V Continental European Plug 88010921
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is ambient operating temp. range. Max heat rise: 45°ºC. Max. temp. for operation: 85°º (max. ambient + max. heat rise).

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -25°C to 40°ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE7

Plug/Socket Standard: CEE 7/7

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 0.75mm° to 1.50mm°

General Material: Thermoplastic

CE Marking: yes

REMARKS: Temp. rating above is ambient operating temp. range. Max heat rise: 45°ºC. Max. temp. for operation: 85°º (max. ambient + max. heat rise).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010921
Product Name 16A/250V Continental European Plug
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
Standards / Certifications RoHS; VDE; CEE 7/7
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Danish Hospital Grade plug - 88010941 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DK 2-8a
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Connector Lock for C19 Connector - 85910055 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
View Details