Interpower Israeli Plug w/round pins 16Amp 250Volt 88010781

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max CE Marking: no REMARKS: Allowable temperature rise of 45ºC for max. operating temperature of 80ºC.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max CE Marking: no REMARKS: Allowable temperature rise of 45ºC for max. operating temperature of 80ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Israeli Plug w/round pins 16Amp 250Volt - 88010781 - Interpower
Oskaloosa, IA, United States
Israeli Plug w/round pins 16Amp 250Volt
88010781
Israeli Plug w/round pins 16Amp 250Volt 88010781
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max CE Marking: no REMARKS: Allowable temperature rise of 45ºC for max. operating temperature of 80ºC.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: SI 32

Plug/Socket Standard: SI 32

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 2.5mm² max

CE Marking: no

REMARKS: Allowable temperature rise of 45ºC for max. operating temperature of 80ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010781
Product Name Israeli Plug w/round pins 16Amp 250Volt
Power Type AC Power Connector
Device Type Plug
Configuration Other; SI 32
Country Selection Israel
Standards / Certifications SI 32
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Shrouded Power Inlet - 83011510 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
20A/125V North American Snap-In Receptacle - 88231100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030550 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details