Interpower 16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 84131255

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP67 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°ºC to +40°ºC Temperature short term 1ht+100°ºC
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP67 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°ºC to +40°ºC Temperature short term 1ht+100°ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Oskaloosa, IA, United States
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67
84131255
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 84131255
Int'l Current Rating: 16A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP67 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°ºC to +40°ºC Temperature short term 1ht+100°ºC

Int'l Current Rating: 16A

Int'l Voltage Rating: 200-250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP67

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm² / 12 AWG

Body Type : Plug

General Material: Polyamide 6

Color: Blue/Black

CE Marking: yes

REMARKS: Ambient temperature -25°ºC to +40°ºC Temperature short term 1ht+100°ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84131255
Product Name 16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-20 Flanged Inlet - 88030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details
NEMA 6-15 Flanged Outlet - 88030450 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; WD 6
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details