Interpower 16A/250V Cont. European Splash Resistant Socket 88010304

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16A/250V Cont. European Splash Resistant Socket from Interpower is designed for single-phase applications with a current rating of 16A and a voltage rating of 250VAC. It operates within a temperature range of -25°C to 40°C and features a flammability rating of 750°C Glow wire. The socket has an ingress protection rating of IP 54, making it suitable for environments where splash resistance is required.

Constructed from polyamide 6, it includes three nickel-plated brass contacts and is compliant with the CEE 7/3 plug/socket type and DIN VDE 0620-1 standard. The recommended cable selection is a three-wire configuration with a cable size of 2.5mm². The product is available in gray color and is classified as Class I. It does not carry CE marking.

Datasheet Summary
Powered by GS/AI

The 16A/250V Cont. European Splash Resistant Socket from Interpower is designed for single-phase applications with a current rating of 16A and a voltage rating of 250VAC. It operates within a temperature range of -25°C to 40°C and features a flammability rating of 750°C Glow wire. The socket has an ingress protection rating of IP 54, making it suitable for environments where splash resistance is required.

Constructed from polyamide 6, it includes three nickel-plated brass contacts and is compliant with the CEE 7/3 plug/socket type and DIN VDE 0620-1 standard. The recommended cable selection is a three-wire configuration with a cable size of 2.5mm². The product is available in gray color and is classified as Class I. It does not carry CE marking.

Suppliers

Company
Product
Description
Supplier Links
16A/250V Cont. European Splash Resistant Socket - 88010304 - Interpower
Oskaloosa, IA, United States
16A/250V Cont. European Splash Resistant Socket
88010304
16A/250V Cont. European Splash Resistant Socket 88010304
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -25°C to 40°ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 54

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: DIN VDE 0620-1

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Polyamide 6

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010304
Product Name 16A/250V Cont. European Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; VDE; DIN VDE 0620-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
NEMA 5-20R & 5-15R GFCI, NEMA 12/4,IP65 Housing - 88051010 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details