Interpower IEC 60320 C24 Screw Mount Power Inlet 83030500

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Oskaloosa, IA, United States
IEC 60320 C24 Screw Mount Power Inlet
83030500
IEC 60320 C24 Screw Mount Power Inlet 83030500
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC*

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 2/6.3mm

Solder Tabs: 0

Terminal Material: Nickel-plated brass

Sheet Style: C24

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030500
Product Name IEC 60320 C24 Screw Mount Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R & 5-15R GFCI, NEMA 12/4,IP65 Housing - 88051010 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
IEC 60320 Straight Plug - 888H320P - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details