Interpower Chinese Combination Class I & Class II Socket; 10A 88052181

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: Chinese 10A Combo Plug/Socket Standard: GB 2009.1, GB 1002 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Perlex R5563 CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: Chinese 10A Combo Plug/Socket Standard: GB 2009.1, GB 1002 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Perlex R5563 CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Oskaloosa, IA, United States
Chinese Combination Class I & Class II Socket; 10A
88052181
Chinese Combination Class I & Class II Socket; 10A 88052181
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Plug/Socket Type: Chinese 10A Combo Plug/Socket Standard: GB 2009.1, GB 1002 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Perlex R5563 CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Plug/Socket Type: Chinese 10A Combo

Plug/Socket Standard: GB 2009.1, GB 1002

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Perlex R5563

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052181
Product Name Chinese Combination Class I & Class II Socket; 10A
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
Standards / Certifications GB 2009.1, GB 1002
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details
NEMA 5-20 Hospital Grade Plug - 88030390 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details