Interpower 10A/250V Australian Hospital Grade Plug 88010712

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112:2017 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112:2017 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Oskaloosa, IA, United States
10A/250V Australian Hospital Grade Plug
88010712
10A/250V Australian Hospital Grade Plug 88010712
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112:2017 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 93ºC

Flammability Rating: 650ºC Glow wire

Ingress Protection Rating: IP X2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112:2017

Plug/Socket Color: Clear

Cable Selection: 3 wire

Cable Size: 1.0mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010712
Product Name 10A/250V Australian Hospital Grade Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
Applications Hospital
Standards / Certifications AS/NZS 3112:2017
Unlock Full Specs
to access all available technical data

Similar Products

Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Two Function Power Entry Module - 83510443 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details