Interpower 16A/250V White Danish Shuttered Socket 88010541

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 V-1 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 V-1 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Oskaloosa, IA, United States
16A/250V White Danish Shuttered Socket
88010541
16A/250V White Danish Shuttered Socket 88010541
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 V-1 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Asfnit 107-2-D1 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: 85ºC

Flammability Rating: UL 94 V-1

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: Asfnit 107-2-D1

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 2.5mm² max

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010541
Product Name 16A/250V White Danish Shuttered Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
Standards / Certifications RoHS; Asfnit 107-2-D1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
5 Funct. Single Fuse Filter Hospital Grade Module - 83545031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L5-15 Duplex Receptacle - 88031220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-15
View Details