Interpower 16A/250V Cont. European Splash Resistant Socket 88010352

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Cont. European Splash Resistant Socket - 88010352 - Interpower
Oskaloosa, IA, United States
16A/250V Cont. European Splash Resistant Socket
88010352
16A/250V Cont. European Splash Resistant Socket 88010352
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -25°C to 40°ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 54

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: DIN VDE 0620-1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Polyamide 6

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010352
Product Name 16A/250V Cont. European Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; VDE; DIN VDE 0620-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details
20A/250V North American Screw Mount Receptacle - 88294100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
NEMA L5-30 Cable Mount Connector - 88031160 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-30
Standards / Certifications UL; CSA; WD 6
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details