Interpower 10A/250V White Australian In-Line Socket 88010411

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 60ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: AS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 8.5mm OD General Material: PVC and Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 60ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: AS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 8.5mm OD General Material: PVC and Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Oskaloosa, IA, United States
10A/250V White Australian In-Line Socket
88010411
10A/250V White Australian In-Line Socket 88010411
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 60ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: AS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 8.5mm OD General Material: PVC and Nylon CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 60ºC

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: 10A

Plug/Socket Standard: AS 3112

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 8.5mm OD

General Material: PVC and Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010411
Product Name 10A/250V White Australian In-Line Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
Standards / Certifications AS 3112
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-30 Plug - 88030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-30
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Three Function Single Fuse Power Entry Module - 83543001 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details