Interpower Two Function Hospital Grade Accessory Power Module 83550060

Description
NOTE: This is an Obsolete Part Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Hospital Grade Accessory Power Module - 83550060 - Interpower
Oskaloosa, IA, United States
Two Function Hospital Grade Accessory Power Module
83550060
Two Function Hospital Grade Accessory Power Module 83550060
NOTE: This is an Obsolete Part Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet J Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.

NOTE: This is an Obsolete Part

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60 Hz

Class: Class I

Quick Disconnects: 3/6.3 mm

Terminal Material: Tin-plated brass

Power Inlet: no

Access Outlet: yes

Sheet Style: Sheet J

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 2 / 5μA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Screw

General Material: See Remarks

Color: Black

CE Marking: no

REMARKS: Nickel plated enclosure, thermoplastic outletLow leakage for medical applications.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83550060
Product Name Two Function Hospital Grade Accessory Power Module
Power Type AC Power Connector
Configuration IEC
Applications Hospital
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet F Snap-in Shuttered Power Outlet - 83011370 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
NEMA L5-15 Plug - 88020250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details